Vishay Intertechnology, Inc. Through Hole Resistors CW01075R00KE123

Description
75 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
75 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01075R00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01075R00KE123-ND
Through Hole Resistors CW01075R00KE123-ND
75 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

75 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 75 OHM 13W 10% WW AXIAL - CW01075R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 13W 10% WW AXIAL
CW01075R00KE123
RES 75 OHM 13W 10% WW AXIAL CW01075R00KE123
RES 75ohm 13W 10% WW AXIAL

RES 75ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 75 10% E12 E3 Vishay - 70P5535 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 75 10% E12 E3 Vishay
70P5535
Cw-10-3 75 10% E12 E3 Vishay 70P5535
CW-10-3 75 10% e12 E3

CW-10-3 75 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01075R00KE123-ND CW01075R00KE123 70P5535
Product Name Through Hole Resistors RES 75 OHM 13W 10% WW AXIAL Cw-10-3 75 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details