Vishay Intertechnology, Inc. Through Hole Resistors CW01075R00JE733

Description
75 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
75 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01075R00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01075R00JE733-ND
Through Hole Resistors CW01075R00JE733-ND
75 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

75 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 75 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01075R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01075R00JE733
Res Wirewound 75 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01075R00JE733
Res Wirewound 75 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 75 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 75 5% E73 E3 Vishay - 70P5533 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 75 5% E73 E3 Vishay
70P5533
Cw-10-3 75 5% E73 E3 Vishay 70P5533
CW-10-3 75 5% E73 e3

CW-10-3 75 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01075R00JE733-ND CW01075R00JE733 70P5533
Product Name Through Hole Resistors Res Wirewound 75 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 75 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details