75 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 75 5% E12 e3
RES 75ohm 5% SILICONE WW
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 541-CW01075R00JE12-ND | 3110-CW01075R00JE12 | CW01075R00JE12 | 70P5531 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 75 OHM 5% SILICONE WW | Cw-10 75 5% E12 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | |||
| Mounting / Packaging | Axial Leads; Axial | |||
| Resistance Range | 75 ohms | 75 ohms | 75 ohms |