Vishay Intertechnology, Inc. Wirewound Resistors CW01075K00KE12

Description
CW-10 75K 10% E12 e3
Request a Quote Datasheet
Description
CW-10 75K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01075K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01075K00KE12
Wirewound Resistors 3110-CW01075K00KE12
CW-10 75K 10% E12 e3

CW-10 75K 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01075K00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01075K00KE12-ND
Through Hole Resistors CW01075K00KE12-ND
75 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

75 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 75K OHM 13W 10% WW AXIAL - CW01075K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 13W 10% WW AXIAL
CW01075K00KE12
RES 75K OHM 13W 10% WW AXIAL CW01075K00KE12
RES 75Kohm 13W 10% WW AXIAL

RES 75Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01075K00KE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01075K00KE12
Through Hole Resistors CW01075K00KE12
RES 75K OHM 13W 10% AXIAL

RES 75K OHM 13W 10% AXIAL

Supplier's Site Datasheet
Cw-10 75K 10% E12 E3 Vishay - 70P5527 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 75K 10% E12 E3 Vishay
70P5527
Cw-10 75K 10% E12 E3 Vishay 70P5527
CW-10 75K 10% e12 E3

CW-10 75K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW01075K00KE12 CW01075K00KE12-ND CW01075K00KE12 CW01075K00KE12 70P5527
Product Name Wirewound Resistors Through Hole Resistors RES 75K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10 75K 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 75000 ohms 75000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers