Vishay Intertechnology, Inc. Through Hole Resistors CW010750R0KE733

Description
750 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
750 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010750R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010750R0KE733-ND
Through Hole Resistors CW010750R0KE733-ND
750 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

750 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 750 OHM 13W 10% WW AXIAL - CW010750R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 13W 10% WW AXIAL
CW010750R0KE733
RES 750 OHM 13W 10% WW AXIAL CW010750R0KE733
RES 750ohm 13W 10% WW AXIAL

RES 750ohm 13W 10% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW010750R0KE733-ND CW010750R0KE733
Product Name Through Hole Resistors RES 750 OHM 13W 10% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details