Vishay Intertechnology, Inc. Wirewound Resistors CW010750R0KE73

Description
CW-10 750 10% E73 e3
Request a Quote Datasheet
Description
CW-10 750 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010750R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010750R0KE73
Wirewound Resistors 3110-CW010750R0KE73
CW-10 750 10% E73 e3

CW-10 750 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010750R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010750R0KE73-ND
Through Hole Resistors CW010750R0KE73-ND
750 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

750 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 750 OHM 13W 10% WW AXIAL - CW010750R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 13W 10% WW AXIAL
CW010750R0KE73
RES 750 OHM 13W 10% WW AXIAL CW010750R0KE73
RES 750ohm 13W 10% WW AXIAL

RES 750ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10 750 10% E73 E3 Vishay - 70P5543 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 750 10% E73 E3 Vishay
70P5543
Cw-10 750 10% E73 E3 Vishay 70P5543
CW-10 750 10% E73 e3

CW-10 750 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010750R0KE73 CW010750R0KE73-ND CW010750R0KE73 70P5543
Product Name Wirewound Resistors Through Hole Resistors RES 750 OHM 13W 10% WW AXIAL Cw-10 750 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers