Vishay Intertechnology, Inc. RES 750 OHM 13W 5% WW AXIAL CW010750R0JR69

Description
RES 750ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 750ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 13W 5% WW AXIAL - CW010750R0JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 13W 5% WW AXIAL
CW010750R0JR69
RES 750 OHM 13W 5% WW AXIAL CW010750R0JR69
RES 750ohm 13W 5% WW AXIAL

RES 750ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010750R0JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010750R0JR69-ND
Through Hole Resistors CW010750R0JR69-ND
750 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

750 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010750R0JR69 CW010750R0JR69-ND
Product Name RES 750 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details