Vishay Intertechnology, Inc. Through Hole Resistors CW01070R00KE733

Description
70 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
70 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01070R00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01070R00KE733-ND
Through Hole Resistors CW01070R00KE733-ND
70 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

70 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 70 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01070R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 70 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01070R00KE733
Res Wirewound 70 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01070R00KE733
Res Wirewound 70 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 70 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 70 10% E73 E3 Vishay - 70P5514 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 70 10% E73 E3 Vishay
70P5514
Cw-10-3 70 10% E73 E3 Vishay 70P5514
CW-10-3 70 10% E73 e3

CW-10-3 70 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01070R00KE733-ND CW01070R00KE733 70P5514
Product Name Through Hole Resistors Res Wirewound 70 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 70 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 70 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details