Vishay Intertechnology, Inc. RES 70 OHM 13W 10% WW AXIAL CW01070R00KE123

Description
RES 70ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 70ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70 OHM 13W 10% WW AXIAL - CW01070R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70 OHM 13W 10% WW AXIAL
CW01070R00KE123
RES 70 OHM 13W 10% WW AXIAL CW01070R00KE123
RES 70ohm 13W 10% WW AXIAL

RES 70ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01070R00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01070R00KE123-ND
Through Hole Resistors CW01070R00KE123-ND
70 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

70 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 70 10% E12 E3 Vishay - 70P5512 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 70 10% E12 E3 Vishay
70P5512
Cw-10-3 70 10% E12 E3 Vishay 70P5512
CW-10-3 70 10% e12 E3

CW-10-3 70 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01070R00KE123 CW01070R00KE123-ND 70P5512
Product Name RES 70 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 70 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 70 ohms 70 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details