Vishay Intertechnology, Inc. Wirewound Resistors CW01070R00KE12

Description
CW-10 70 10% E12 e3
Request a Quote Datasheet
Description
CW-10 70 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01070R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01070R00KE12
Wirewound Resistors 3110-CW01070R00KE12
CW-10 70 10% E12 e3

CW-10 70 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01070R00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01070R00KE12-ND
Through Hole Resistors CW01070R00KE12-ND
70 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

70 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 70 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01070R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 70 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01070R00KE12
Res Wirewound 70 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01070R00KE12
Res Wirewound 70 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 70 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 70 10% E12 E3 Vishay - 70P5511 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 70 10% E12 E3 Vishay
70P5511
Cw-10 70 10% E12 E3 Vishay 70P5511
CW-10 70 10% e12 E3

CW-10 70 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01070R00KE12 CW01070R00KE12-ND CW01070R00KE12 70P5511
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 70 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 70 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 70 ohms 70 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers