CW-10 70 5% E73 e3
70 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 70ohm 13W 5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW01070R00JE73 | CW01070R00JE73-ND | CW01070R00JE73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 70 OHM 13W 5% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 70 ohms | 70 ohms | 70 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |