Vishay Intertechnology, Inc. RES 70 OHM 13W 5% WW AXIAL CW01070R00JE12

Description
RES 70ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 70ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70 OHM 13W 5% WW AXIAL - CW01070R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70 OHM 13W 5% WW AXIAL
CW01070R00JE12
RES 70 OHM 13W 5% WW AXIAL CW01070R00JE12
RES 70ohm 13W 5% WW AXIAL

RES 70ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01070R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01070R00JE12-ND
Through Hole Resistors CW01070R00JE12-ND
70 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

70 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01070R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01070R00JE12
Wirewound Resistors 3110-CW01070R00JE12
CW-10 70 5% E12 e3

CW-10 70 5% E12 e3

Supplier's Site Datasheet
Cw-10 70 5% E12 E3 Vishay - 70P5507 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 70 5% E12 E3 Vishay
70P5507
Cw-10 70 5% E12 E3 Vishay 70P5507
CW-10 70 5% e12 E3

CW-10 70 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01070R00JE12 CW01070R00JE12-ND 3110-CW01070R00JE12 70P5507
Product Name RES 70 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Cw-10 70 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 70 ohms 70 ohms 70 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details