Vishay Intertechnology, Inc. RES 70K OHM 13W 5% WW AXIAL CW01070K00JE123

Description
RES 70Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 70Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70K OHM 13W 5% WW AXIAL - CW01070K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70K OHM 13W 5% WW AXIAL
CW01070K00JE123
RES 70K OHM 13W 5% WW AXIAL CW01070K00JE123
RES 70Kohm 13W 5% WW AXIAL

RES 70Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01070K00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01070K00JE123-ND
Through Hole Resistors CW01070K00JE123-ND
70 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

70 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01070K00JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01070K00JE123
Through Hole Resistors CW01070K00JE123
RES 70K OHM 13W 5% AXIAL

RES 70K OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10-3 70K 5% E12 E3 Vishay - 70P5500 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 70K 5% E12 E3 Vishay
70P5500
Cw-10-3 70K 5% E12 E3 Vishay 70P5500
CW-10-3 70K 5% e12 E3

CW-10-3 70K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW01070K00JE123 CW01070K00JE123-ND CW01070K00JE123 70P5500
Product Name RES 70K OHM 13W 5% WW AXIAL Through Hole Resistors Through Hole Resistors Cw-10-3 70K 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 70000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers