RES 70Kohm 13W 5% WW AXIAL
70 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 70K 5% E12 e3
RES 70K OHM 13W 5% AXIAL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW01070K00JE12 | CW01070K00JE12-ND | 3110-CW01070K00JE12 | CW01070K00JE12 | 70P5499 |
| Product Name | RES 70K OHM 13W 5% WW AXIAL | Through Hole Resistors | Wirewound Resistors | Through Hole Resistors | Cw-10 70K 5% E12 E3 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole | ||
| Resistance Range | 70000 ohms | 70000 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 13 watts | 13 watts | 13 watts | ||
| Configuration | Single Resistor | Single Resistor |