Vishay Intertechnology, Inc. Wirewound Resistors CW010700R0KE12

Description
CW-10 700 10% E12 e3
Request a Quote Datasheet
Description
CW-10 700 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010700R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010700R0KE12
Wirewound Resistors 3110-CW010700R0KE12
CW-10 700 10% E12 e3

CW-10 700 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 700 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010700R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 700 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010700R0KE12
Res Wirewound 700 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010700R0KE12
Res Wirewound 700 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 700 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010700R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010700R0KE12-ND
Through Hole Resistors CW010700R0KE12-ND
700 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

700 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 700 10% E12 E3 Vishay - 70P5519 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 700 10% E12 E3 Vishay
70P5519
Cw-10 700 10% E12 E3 Vishay 70P5519
CW-10 700 10% e12 E3

CW-10 700 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010700R0KE12 CW010700R0KE12 CW010700R0KE12-ND 70P5519
Product Name Wirewound Resistors Res Wirewound 700 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 700 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 700 ohms 700 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details