Vishay Intertechnology, Inc. Through Hole Resistors CW010700R0JE733

Description
700 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
700 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010700R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010700R0JE733-ND
Through Hole Resistors CW010700R0JE733-ND
700 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

700 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 700 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010700R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 700 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010700R0JE733
Res Wirewound 700 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010700R0JE733
Res Wirewound 700 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 700 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 700 5% E73 E3 Vishay - 70P5518 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 700 5% E73 E3 Vishay
70P5518
Cw-10-3 700 5% E73 E3 Vishay 70P5518
CW-10-3 700 5% E73 e3

CW-10-3 700 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010700R0JE733-ND CW010700R0JE733 70P5518
Product Name Through Hole Resistors Res Wirewound 700 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 700 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers