700 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 700ohm 5% SILICONE WW
CW-10 700 5% E73 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW010700R0JE73-ND | CW010700R0JE73 | 3110-CW010700R0JE73 | 70P5517 |
| Product Name | Through Hole Resistors | RES 700 OHM 5% SILICONE WW | Wirewound Resistors | Cw-10 700 5% E73 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | |||
| Mounting / Packaging | Axial Leads; Axial | |||
| Resistance Range | 700 ohms | 700 ohms | 700 ohms |