Vishay Intertechnology, Inc. RES 700 OHM 13W 5% WW AXIAL CW010700R0JE123

Description
RES 700ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 700ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 700 OHM 13W 5% WW AXIAL - CW010700R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 700 OHM 13W 5% WW AXIAL
CW010700R0JE123
RES 700 OHM 13W 5% WW AXIAL CW010700R0JE123
RES 700ohm 13W 5% WW AXIAL

RES 700ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010700R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010700R0JE123-ND
Through Hole Resistors CW010700R0JE123-ND
700 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

700 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 700 5% E12 E3 Vishay - 70P5516 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 700 5% E12 E3 Vishay
70P5516
Cw-10-3 700 5% E12 E3 Vishay 70P5516
CW-10-3 700 5% e12 E3

CW-10-3 700 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010700R0JE123 CW010700R0JE123-ND 70P5516
Product Name RES 700 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 700 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 700 ohms 700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details