Vishay Intertechnology, Inc. Res Wirewound 6.8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0106R800KE73

Description
Res Wirewound 6.8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 6.8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0106R800KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0106R800KE73
Res Wirewound 6.8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0106R800KE73
Res Wirewound 6.8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0106R800KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106R800KE73-ND
Through Hole Resistors CW0106R800KE73-ND
6.8 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.8 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0106R800KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0106R800KE73
Wirewound Resistors 3110-CW0106R800KE73
CW-10 6.8 10% E73 e3

CW-10 6.8 10% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW0106R800KE73 CW0106R800KE73-ND 3110-CW0106R800KE73
Product Name Res Wirewound 6.8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers