Vishay Intertechnology, Inc. Res Wirewound 6.8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0106R800KE123

Description
Res Wirewound 6.8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 6.8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0106R800KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0106R800KE123
Res Wirewound 6.8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0106R800KE123
Res Wirewound 6.8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0106R800KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106R800KE123-ND
Through Hole Resistors CW0106R800KE123-ND
6.8 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.8 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 6.8 10% E12 E3 Vishay - 70P5317 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 6.8 10% E12 E3 Vishay
70P5317
Cw-10-3 6.8 10% E12 E3 Vishay 70P5317
CW-10-3 6.8 10% e12 E3

CW-10-3 6.8 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0106R800KE123 CW0106R800KE123-ND 70P5317
Product Name Res Wirewound 6.8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 6.8 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71K5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details