RES 6.8ohm 13W 5% WW AXIAL
6.8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES,Metal Alloy,6.8Ohms,5+/-% Tol,-50,50ppm-TC
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW0106R800JS73 | CW0106R800JS73-ND | 3110-CW0106R800JS73 | 43C8844 |
| Product Name | RES 6.8 OHM 13W 5% WW AXIAL | Through Hole Resistors | Wirewound Resistors | Res,metal Alloy,6.8Ohms,5+/-% Tol,-50,50Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 6.8 ohms | 6.8 ohms | 6.8 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 13 watts | 13 watts | ||
| Configuration | Single Resistor | Single Resistor |