Vishay Intertechnology, Inc. Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0106R800JE733

Description
Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0106R800JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0106R800JE733
Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0106R800JE733
Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0106R800JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106R800JE733-ND
Through Hole Resistors CW0106R800JE733-ND
6.8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 6.8 5% E73 E3 Vishay - 70P5315 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 6.8 5% E73 E3 Vishay
70P5315
Cw-10-3 6.8 5% E73 E3 Vishay 70P5315
CW-10-3 6.8 5% E73 e3

CW-10-3 6.8 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0106R800JE733 CW0106R800JE733-ND 70P5315
Product Name Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 6.8 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 3-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details