Vishay Intertechnology, Inc. RES 6.8 OHM 13W 5% WW AXIAL CW0106R800JE73

Description
RES 6.8ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 6.8ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8 OHM 13W 5% WW AXIAL - CW0106R800JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8 OHM 13W 5% WW AXIAL
CW0106R800JE73
RES 6.8 OHM 13W 5% WW AXIAL CW0106R800JE73
RES 6.8ohm 13W 5% WW AXIAL

RES 6.8ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0106R800JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0106R800JE73
Wirewound Resistors 3110-CW0106R800JE73
CW-10 6.8 5% E73 e3

CW-10 6.8 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0106R800JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106R800JE73-ND
Through Hole Resistors CW0106R800JE73-ND
6.8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 6.8 5% E73 E3 Vishay - 70P5314 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 6.8 5% E73 E3 Vishay
70P5314
Cw-10 6.8 5% E73 E3 Vishay 70P5314
CW-10 6.8 5% E73 e3

CW-10 6.8 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0106R800JE73 3110-CW0106R800JE73 CW0106R800JE73-ND 70P5314
Product Name RES 6.8 OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Cw-10 6.8 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details