RES 6.8ohm 5% SILICONE WW
6.8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW0106R800JE123 | CW0106R800JE123-ND | 70P5313 |
| Product Name | RES 6.8 OHM 5% SILICONE WW | Through Hole Resistors | Cw-10-3 6.8 5% E12 E3 Vishay |
| Resistance Range | 6.8 ohms | 6.8 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound |