Vishay Intertechnology, Inc. Wirewound Resistors CW0106R700JE73

Description
CW-10 6.7 5% E73 e3
Request a Quote Datasheet
Description
CW-10 6.7 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0106R700JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0106R700JE73
Wirewound Resistors 3110-CW0106R700JE73
CW-10 6.7 5% E73 e3

CW-10 6.7 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0106R700JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106R700JE73-ND
Through Hole Resistors CW0106R700JE73-ND
6.7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.7 OHM 13W 5% WW AXIAL - CW0106R700JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.7 OHM 13W 5% WW AXIAL
CW0106R700JE73
RES 6.7 OHM 13W 5% WW AXIAL CW0106R700JE73
RES 6.7ohm 13W 5% WW AXIAL

RES 6.7ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 6.7 5% E73 E3 Vishay - 70P5306 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 6.7 5% E73 E3 Vishay
70P5306
Cw-10 6.7 5% E73 E3 Vishay 70P5306
CW-10 6.7 5% E73 e3

CW-10 6.7 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0106R700JE73 CW0106R700JE73-ND CW0106R700JE73 70P5306
Product Name Wirewound Resistors Through Hole Resistors RES 6.7 OHM 13W 5% WW AXIAL Cw-10 6.7 5% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 6.7 ohms 6.7 ohms 6.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details