Vishay Intertechnology, Inc. Wirewound Resistors CW0106R700JE12

Description
CW-10 6.7 5% E12 e3
Request a Quote Datasheet
Description
CW-10 6.7 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0106R700JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0106R700JE12
Wirewound Resistors 3110-CW0106R700JE12
CW-10 6.7 5% E12 e3

CW-10 6.7 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0106R700JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106R700JE12-ND
Through Hole Resistors CW0106R700JE12-ND
6.7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.7 OHM 13W 5% WW AXIAL - CW0106R700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.7 OHM 13W 5% WW AXIAL
CW0106R700JE12
RES 6.7 OHM 13W 5% WW AXIAL CW0106R700JE12
RES 6.7ohm 13W 5% WW AXIAL

RES 6.7ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 6.7 5% E12 E3 Vishay - 70P5304 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 6.7 5% E12 E3 Vishay
70P5304
Cw-10 6.7 5% E12 E3 Vishay 70P5304
CW-10 6.7 5% e12 E3

CW-10 6.7 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0106R700JE12 CW0106R700JE12-ND CW0106R700JE12 70P5304
Product Name Wirewound Resistors Through Hole Resistors RES 6.7 OHM 13W 5% WW AXIAL Cw-10 6.7 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 6.7 ohms 6.7 ohms 6.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers