CW-10 6.2 10% E12 e3
6.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 6.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW0106R200KE12 | CW0106R200KE12-ND | CW0106R200KE12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Res Wirewound 6.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 6.2 ohms | 6.2 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Configuration | Single Resistor |