Vishay Intertechnology, Inc. RES 6.2 OHM 13W 5% WW AXIAL CW0106R200JE733

Description
RES 6.2ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 6.2ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2 OHM 13W 5% WW AXIAL - CW0106R200JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM 13W 5% WW AXIAL
CW0106R200JE733
RES 6.2 OHM 13W 5% WW AXIAL CW0106R200JE733
RES 6.2ohm 13W 5% WW AXIAL

RES 6.2ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0106R200JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106R200JE733-ND
Through Hole Resistors CW0106R200JE733-ND
6.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 6.2 5% E73 E3 Vishay - 70P5299 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 6.2 5% E73 E3 Vishay
70P5299
Cw-10-3 6.2 5% E73 E3 Vishay 70P5299
CW-10-3 6.2 5% E73 e3

CW-10-3 6.2 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0106R200JE733 CW0106R200JE733-ND 70P5299
Product Name RES 6.2 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 6.2 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.2 ohms 6.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details