Vishay Intertechnology, Inc. Wirewound Resistors CW0106R200JE12

Description
CW-10 6.2 5% E12 e3
Request a Quote Datasheet
Description
CW-10 6.2 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0106R200JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0106R200JE12
Wirewound Resistors 3110-CW0106R200JE12
CW-10 6.2 5% E12 e3

CW-10 6.2 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0106R200JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106R200JE12-ND
Through Hole Resistors CW0106R200JE12-ND
6.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.2 OHM 13W 5% WW AXIAL - CW0106R200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM 13W 5% WW AXIAL
CW0106R200JE12
RES 6.2 OHM 13W 5% WW AXIAL CW0106R200JE12
RES 6.2ohm 13W 5% WW AXIAL

RES 6.2ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 6.2 5% E12 E3 Vishay - 70P5296 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 6.2 5% E12 E3 Vishay
70P5296
Cw-10 6.2 5% E12 E3 Vishay 70P5296
CW-10 6.2 5% e12 E3

CW-10 6.2 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0106R200JE12 CW0106R200JE12-ND CW0106R200JE12 70P5296
Product Name Wirewound Resistors Through Hole Resistors RES 6.2 OHM 13W 5% WW AXIAL Cw-10 6.2 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 6.2 ohms 6.2 ohms 6.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details