Vishay Intertechnology, Inc. RES 6 OHM 13W 5% WW AXIAL CW0106R000JS73

Description
RES 6ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 6ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6 OHM 13W 5% WW AXIAL - CW0106R000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6 OHM 13W 5% WW AXIAL
CW0106R000JS73
RES 6 OHM 13W 5% WW AXIAL CW0106R000JS73
RES 6ohm 13W 5% WW AXIAL

RES 6ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0106R000JS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106R000JS73-ND
Through Hole Resistors CW0106R000JS73-ND
6 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0106R000JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0106R000JS73
Wirewound Resistors 3110-CW0106R000JS73
CW-10 6 5% S73

CW-10 6 5% S73

Supplier's Site Datasheet
Cw, 1.781 X 0.375, 6 Ohm, 5% Vishay - 43C8839 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 6 Ohm, 5% Vishay
43C8839
Cw, 1.781 X 0.375, 6 Ohm, 5% Vishay 43C8839
CW, 1.781 x 0.375", 6 Ohm, 5%

CW, 1.781 x 0.375", 6 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0106R000JS73 CW0106R000JS73-ND 3110-CW0106R000JS73 43C8839
Product Name RES 6 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Cw, 1.781 X 0.375, 6 Ohm, 5% Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6 ohms 6 ohms 6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers