Vishay Intertechnology, Inc. Through Hole Resistors CW0106R000JE123

Description
6 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0106R000JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106R000JE123-ND
Through Hole Resistors CW0106R000JE123-ND
6 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 6 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0106R000JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0106R000JE123
Res Wirewound 6 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0106R000JE123
Res Wirewound 6 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 6 5% E12 E3 Vishay - 70P5289 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 6 5% E12 E3 Vishay
70P5289
Cw-10-3 6 5% E12 E3 Vishay 70P5289
CW-10-3 6 5% e12 E3

CW-10-3 6 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0106R000JE123-ND CW0106R000JE123 70P5289
Product Name Through Hole Resistors Res Wirewound 6 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-10-3 6 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details