Vishay Intertechnology, Inc. Wirewound Resistors CW0106K800KE12

Description
CW-10 6.8K 10% E12 e3
Request a Quote Datasheet
Description
CW-10 6.8K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0106K800KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0106K800KE12
Wirewound Resistors 3110-CW0106K800KE12
CW-10 6.8K 10% E12 e3

CW-10 6.8K 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0106K800KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106K800KE12-ND
Through Hole Resistors CW0106K800KE12-ND
6.8 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.8 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 6.8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0106K800KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0106K800KE12
Res Wirewound 6.8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0106K800KE12
Res Wirewound 6.8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 6.8K 10% E12 E3 Vishay - 70P5284 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 6.8K 10% E12 E3 Vishay
70P5284
Cw-10 6.8K 10% E12 E3 Vishay 70P5284
CW-10 6.8K 10% e12 E3

CW-10 6.8K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0106K800KE12 CW0106K800KE12-ND CW0106K800KE12 70P5284
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 6.8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 6.8K 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 6800 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details