Vishay Intertechnology, Inc. Through Hole Resistors CW0106K800JR69

Description
6.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0106K800JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106K800JR69-ND
Through Hole Resistors CW0106K800JR69-ND
6.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 6.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0106K800JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0106K800JR69
Res Wirewound 6.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0106K800JR69
Res Wirewound 6.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW0106K800JR69-ND CW0106K800JR69
Product Name Through Hole Resistors Res Wirewound 6.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details