6.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 6.8Kohm 13W 5% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW0106K800JE733-ND | CW0106K800JE733 | 70P5283 |
| Product Name | Through Hole Resistors | RES 6.8K OHM 13W 5% WW AXIAL | Cw-10-3 6.8K 5% E73 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 5 +/- % | 5 +/- % |