Vishay Precision Group RES 6.8K OHM 13W 5% WW AXIAL CW0106K800JE73

Description
RES 6.8Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 13W 5% WW AXIAL - CW0106K800JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 13W 5% WW AXIAL
CW0106K800JE73
RES 6.8K OHM 13W 5% WW AXIAL CW0106K800JE73
RES 6.8Kohm 13W 5% WW AXIAL

RES 6.8Kohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0106K800JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0106K800JE73
Wirewound Resistors 3110-CW0106K800JE73
CW-10 6.8K 5% E73 e3

CW-10 6.8K 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0106K800JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106K800JE73-ND
Through Hole Resistors CW0106K800JE73-ND
6.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor - 16339545 - Radwell International
Willingboro, NJ, United States
Resistor
16339545
Resistor 16339545
RESISTOR, AXIAL, WIREWOUND, 6.8K OHM, 13W, 5%, 45MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND, 6.8K OHM, 13W, 5%, 45MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 6.8Kohm, 10W, 5%; Resistance Vishay - 65K3673 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 6.8Kohm, 10W, 5%; Resistance Vishay
65K3673
Wirewound Resistor, 6.8Kohm, 10W, 5%; Resistance Vishay 65K3673
WIREWOUND RESISTOR, 6.8KOHM, 10W, 5%; Resistance:6.8kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 6.8KOHM, 10W, 5%; Resistance:6.8kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res,metal Alloy,6.8Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 41K8954 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,6.8Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay
41K8954
Res,metal Alloy,6.8Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay 41K8954
RES,Metal Alloy,6.8KOhms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,6.8KOhms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number CW0106K800JE73 3110-CW0106K800JE73 CW0106K800JE73-ND 16339545 65K3673 41K8954
Product Name RES 6.8K OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor Wirewound Resistor, 6.8Kohm, 10W, 5%; Resistance Vishay Res,metal Alloy,6.8Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 6800 ohms 6800 ohms 6800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details