Vishay Intertechnology, Inc. RES 6.8K OHM 5% SILICONE WW CW0106K800JE123

Description
RES 6.8Kohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 6.8Kohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 5% SILICONE WW - CW0106K800JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 5% SILICONE WW
CW0106K800JE123
RES 6.8K OHM 5% SILICONE WW CW0106K800JE123
RES 6.8Kohm 5% SILICONE WW

RES 6.8Kohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW0106K800JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106K800JE123-ND
Through Hole Resistors CW0106K800JE123-ND
6.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 6.8K 5% E12 E3 Vishay - 70P5282 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 6.8K 5% E12 E3 Vishay
70P5282
Cw-10-3 6.8K 5% E12 E3 Vishay 70P5282
CW-10-3 6.8K 5% e12 E3

CW-10-3 6.8K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0106K800JE123 CW0106K800JE123-ND 70P5282
Product Name RES 6.8K OHM 5% SILICONE WW Through Hole Resistors Cw-10-3 6.8K 5% E12 E3 Vishay
Resistance Range 6800 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers