Vishay Intertechnology, Inc. RES 6.8K OHM 13W 5% WW AXIAL CW0106K800JB123

Description
RES 6.8Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 13W 5% WW AXIAL - CW0106K800JB123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 13W 5% WW AXIAL
CW0106K800JB123
RES 6.8K OHM 13W 5% WW AXIAL CW0106K800JB123
RES 6.8Kohm 13W 5% WW AXIAL

RES 6.8Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0106K800JB123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106K800JB123-ND
Through Hole Resistors CW0106K800JB123-ND
6.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0106K800JB123 CW0106K800JB123-ND
Product Name RES 6.8K OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through Hole Resistors - C3A130RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details