Vishay Intertechnology, Inc. Wirewound Resistors CW0106K800JB12

Description
CW-10 6.8K 5% B12
Request a Quote Datasheet
Description
CW-10 6.8K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0106K800JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0106K800JB12
Wirewound Resistors 3110-CW0106K800JB12
CW-10 6.8K 5% B12

CW-10 6.8K 5% B12

Supplier's Site Datasheet
Through Hole Resistors - CW0106K800JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106K800JB12-ND
Through Hole Resistors CW0106K800JB12-ND
6.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.8K OHM 5% SILICONE WW - CW0106K800JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 5% SILICONE WW
CW0106K800JB12
RES 6.8K OHM 5% SILICONE WW CW0106K800JB12
RES 6.8Kohm 5% SILICONE WW

RES 6.8Kohm 5% SILICONE WW

Supplier's Site
Res,metal Alloy,6.8Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C8832 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,6.8Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C8832
Res,metal Alloy,6.8Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C8832
RES,Metal Alloy,6.8KOhms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,6.8KOhms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0106K800JB12 CW0106K800JB12-ND CW0106K800JB12 43C8832
Product Name Wirewound Resistors Through Hole Resistors RES 6.8K OHM 5% SILICONE WW Res,metal Alloy,6.8Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 6800 ohms 6800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details