Vishay Intertechnology, Inc. Res Wirewound 6.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0106K200JE123

Description
Res Wirewound 6.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 6.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0106K200JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0106K200JE123
Res Wirewound 6.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0106K200JE123
Res Wirewound 6.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0106K200JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106K200JE123-ND
Through Hole Resistors CW0106K200JE123-ND
6.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 6.2K 5% E12 E3 Vishay - 70P5274 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 6.2K 5% E12 E3 Vishay
70P5274
Cw-10-3 6.2K 5% E12 E3 Vishay 70P5274
CW-10-3 6.2K 5% e12 E3

CW-10-3 6.2K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0106K200JE123 CW0106K200JE123-ND 70P5274
Product Name Res Wirewound 6.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 6.2K 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details