Vishay Intertechnology, Inc. Wirewound Resistors CW0106K200JE12

Description
CW-10 6.2K 5% E12 e3
Request a Quote Datasheet
Description
CW-10 6.2K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0106K200JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0106K200JE12
Wirewound Resistors 3110-CW0106K200JE12
CW-10 6.2K 5% E12 e3

CW-10 6.2K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 6.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0106K200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0106K200JE12
Res Wirewound 6.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0106K200JE12
Res Wirewound 6.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0106K200JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106K200JE12-ND
Through Hole Resistors CW0106K200JE12-ND
6.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 6.2K 5% E12 E3 Vishay - 70P5273 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 6.2K 5% E12 E3 Vishay
70P5273
Cw-10 6.2K 5% E12 E3 Vishay 70P5273
CW-10 6.2K 5% e12 E3

CW-10 6.2K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0106K200JE12 CW0106K200JE12 CW0106K200JE12-ND 70P5273
Product Name Wirewound Resistors Res Wirewound 6.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 6.2K 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 6200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756965 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers