Vishay Intertechnology, Inc. Res Wirewound 6.19K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0106K190KE733

Description
Res Wirewound 6.19K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 6.19K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.19K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0106K190KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.19K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0106K190KE733
Res Wirewound 6.19K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0106K190KE733
Res Wirewound 6.19K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.19K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0106K190KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106K190KE733-ND
Through Hole Resistors CW0106K190KE733-ND
6.19 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.19 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 6.19K 10% E73 E3 Vishay - 70P5272 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 6.19K 10% E73 E3 Vishay
70P5272
Cw-10-3 6.19K 10% E73 E3 Vishay 70P5272
CW-10-3 6.19K 10% E73 e3

CW-10-3 6.19K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0106K190KE733 CW0106K190KE733-ND 70P5272
Product Name Res Wirewound 6.19K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 6.19K 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details