Vishay Intertechnology, Inc. RES 6.19K OHM 13W 5% WW AXIAL CW0106K190JS73

Description
RES 6.19Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 13W 5% WW AXIAL - CW0106K190JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 13W 5% WW AXIAL
CW0106K190JS73
RES 6.19K OHM 13W 5% WW AXIAL CW0106K190JS73
RES 6.19Kohm 13W 5% WW AXIAL

RES 6.19Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0106K190JS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106K190JS73-ND
Through Hole Resistors CW0106K190JS73-ND
6.19 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.19 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0106K190JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0106K190JS73
Wirewound Resistors 3110-CW0106K190JS73
CW-10 6.19K 5% S73

CW-10 6.19K 5% S73

Supplier's Site Datasheet
Cw, 1.781 X 0.375, 6.19 Kohm, 5% Vishay - 43C8831 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 6.19 Kohm, 5% Vishay
43C8831
Cw, 1.781 X 0.375, 6.19 Kohm, 5% Vishay 43C8831
CW, 1.781 x 0.375", 6.19 kOhm, 5%

CW, 1.781 x 0.375", 6.19 kOhm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0106K190JS73 CW0106K190JS73-ND 3110-CW0106K190JS73 43C8831
Product Name RES 6.19K OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Cw, 1.781 X 0.375, 6.19 Kohm, 5% Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms 6190 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers