Vishay Intertechnology, Inc. Res Wirewound 6.19K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0106K190JE733

Description
Res Wirewound 6.19K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 6.19K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.19K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0106K190JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.19K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0106K190JE733
Res Wirewound 6.19K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0106K190JE733
Res Wirewound 6.19K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.19K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0106K190JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106K190JE733-ND
Through Hole Resistors CW0106K190JE733-ND
6.19 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.19 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 6.19K 5% E73 E3 Vishay - 70P5268 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 6.19K 5% E73 E3 Vishay
70P5268
Cw-10-3 6.19K 5% E73 E3 Vishay 70P5268
CW-10-3 6.19K 5% E73 e3

CW-10-3 6.19K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0106K190JE733 CW0106K190JE733-ND 70P5268
Product Name Res Wirewound 6.19K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 6.19K 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details