Vishay Intertechnology, Inc. Res Wirewound 6.19K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0106K190JE12

Description
Res Wirewound 6.19K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 6.19K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.19K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0106K190JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.19K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0106K190JE12
Res Wirewound 6.19K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0106K190JE12
Res Wirewound 6.19K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.19K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0106K190JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106K190JE12-ND
Through Hole Resistors CW0106K190JE12-ND
6.19 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.19 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0106K190JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0106K190JE12
Wirewound Resistors 3110-CW0106K190JE12
CW-10 6.19K 5% E12 e3

CW-10 6.19K 5% E12 e3

Supplier's Site Datasheet
Cw-10 6.19K 5% E12 E3 Vishay - 70P5265 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 6.19K 5% E12 E3 Vishay
70P5265
Cw-10 6.19K 5% E12 E3 Vishay 70P5265
CW-10 6.19K 5% e12 E3

CW-10 6.19K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0106K190JE12 CW0106K190JE12-ND 3110-CW0106K190JE12 70P5265
Product Name Res Wirewound 6.19K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Cw-10 6.19K 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details