Vishay Intertechnology, Inc. Through Hole Resistors CW0106K000KE123

Description
6 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0106K000KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106K000KE123-ND
Through Hole Resistors CW0106K000KE123-ND
6 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 6K OHM 13W 10% WW AXIAL - CW0106K000KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6K OHM 13W 10% WW AXIAL
CW0106K000KE123
RES 6K OHM 13W 10% WW AXIAL CW0106K000KE123
RES 6Kohm 13W 10% WW AXIAL

RES 6Kohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 6K 10% E12 E3 Vishay - 70P5262 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 6K 10% E12 E3 Vishay
70P5262
Cw-10-3 6K 10% E12 E3 Vishay 70P5262
CW-10-3 6K 10% e12 E3

CW-10-3 6K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0106K000KE123-ND CW0106K000KE123 70P5262
Product Name Through Hole Resistors RES 6K OHM 13W 10% WW AXIAL Cw-10-3 6K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details