Vishay Precision Group Through Hole Resistors CW0106K000JE73

Description
6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW0106K000JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0106K000JE73CT-ND
Through Hole Resistors 541-CW0106K000JE73CT-ND
6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW0106K000JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0106K000JE73TR-ND
Through Hole Resistors 541-CW0106K000JE73TR-ND
6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0106K000JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0106K000JE73
Wirewound Resistors 3110-CW0106K000JE73
CW-10 6K 5% E73 e3

CW-10 6K 5% E73 e3

Supplier's Site Datasheet
RES 6K OHM 13W 5% WW AXIAL - CW0106K000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6K OHM 13W 5% WW AXIAL
CW0106K000JE73
RES 6K OHM 13W 5% WW AXIAL CW0106K000JE73
RES 6Kohm 13W 5% WW AXIAL

RES 6Kohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistor, 6Kohm, 10W, 5%; Resistance Vishay - 65K3672 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 6Kohm, 10W, 5%; Resistance Vishay
65K3672
Wirewound Resistor, 6Kohm, 10W, 5%; Resistance Vishay 65K3672
WIREWOUND RESISTOR, 6KOHM, 10W, 5%; Resistance:6kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:47.62mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 6KOHM, 10W, 5%; Resistance:6kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:47.62mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 541-CW0106K000JE73CT-ND 3110-CW0106K000JE73 CW0106K000JE73 65K3672
Product Name Through Hole Resistors Wirewound Resistors RES 6K OHM 13W 5% WW AXIAL Wirewound Resistor, 6Kohm, 10W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details