Vishay Intertechnology, Inc. RES 6K OHM 13W 5% WW AXIAL CW0106K000JB123

Description
RES 6Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 6Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6K OHM 13W 5% WW AXIAL - CW0106K000JB123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6K OHM 13W 5% WW AXIAL
CW0106K000JB123
RES 6K OHM 13W 5% WW AXIAL CW0106K000JB123
RES 6Kohm 13W 5% WW AXIAL

RES 6Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0106K000JB123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106K000JB123-ND
Through Hole Resistors CW0106K000JB123-ND
6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw, 1.781 X 0.375, 6 Kohm, 5% Vishay - 43C8827 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 6 Kohm, 5% Vishay
43C8827
Cw, 1.781 X 0.375, 6 Kohm, 5% Vishay 43C8827
CW, 1.781 x 0.375", 6 kOhm, 5%

CW, 1.781 x 0.375", 6 kOhm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0106K000JB123 CW0106K000JB123-ND 43C8827
Product Name RES 6K OHM 13W 5% WW AXIAL Through Hole Resistors Cw, 1.781 X 0.375, 6 Kohm, 5% Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers