Vishay Intertechnology, Inc. Wirewound Resistors CW0106K000JB12

Description
CW-10 6K 5% B12
Request a Quote Datasheet
Description
CW-10 6K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0106K000JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0106K000JB12
Wirewound Resistors 3110-CW0106K000JB12
CW-10 6K 5% B12

CW-10 6K 5% B12

Supplier's Site Datasheet
Through Hole Resistors - CW0106K000JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106K000JB12-ND
Through Hole Resistors CW0106K000JB12-ND
6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 6K OHM 13W 5% WW AXIAL - CW0106K000JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6K OHM 13W 5% WW AXIAL
CW0106K000JB12
RES 6K OHM 13W 5% WW AXIAL CW0106K000JB12
RES 6Kohm 13W 5% WW AXIAL

RES 6Kohm 13W 5% WW AXIAL

Supplier's Site
Cw, 1.781 X 0.375, 6 Kohm, 5% Vishay - 43C8826 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 6 Kohm, 5% Vishay
43C8826
Cw, 1.781 X 0.375, 6 Kohm, 5% Vishay 43C8826
CW, 1.781 x 0.375", 6 kOhm, 5%

CW, 1.781 x 0.375", 6 kOhm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0106K000JB12 CW0106K000JB12-ND CW0106K000JB12 43C8826
Product Name Wirewound Resistors Through Hole Resistors RES 6K OHM 13W 5% WW AXIAL Cw, 1.781 X 0.375, 6 Kohm, 5% Vishay
Category / Application Industrial General Use
Resistance Range 6000 ohms 6000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers