Vishay Intertechnology, Inc. RES 68.1 OHM 13W 5% WW AXIAL CW01068R10JE733

Description
RES 68.1ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 13W 5% WW AXIAL - CW01068R10JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 13W 5% WW AXIAL
CW01068R10JE733
RES 68.1 OHM 13W 5% WW AXIAL CW01068R10JE733
RES 68.1ohm 13W 5% WW AXIAL

RES 68.1ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01068R10JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01068R10JE733-ND
Through Hole Resistors CW01068R10JE733-ND
68.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

68.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01068R10JE733 CW01068R10JE733-ND
Product Name RES 68.1 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details