Vishay Intertechnology, Inc. Res Wirewound 68.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01068R10JE73

Description
Res Wirewound 68.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 68.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 68.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01068R10JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01068R10JE73
Res Wirewound 68.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01068R10JE73
Res Wirewound 68.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 68.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01068R10JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01068R10JE73-ND
Through Hole Resistors CW01068R10JE73-ND
68.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

68.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01068R10JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01068R10JE73
Wirewound Resistors 3110-CW01068R10JE73
CW-10 68.1 5% E73 e3

CW-10 68.1 5% E73 e3

Supplier's Site Datasheet
Cw-10 68.1 5% E73 E3 Vishay - 70P5416 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 68.1 5% E73 E3 Vishay
70P5416
Cw-10 68.1 5% E73 E3 Vishay 70P5416
CW-10 68.1 5% E73 e3

CW-10 68.1 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01068R10JE73 CW01068R10JE73-ND 3110-CW01068R10JE73 70P5416
Product Name Res Wirewound 68.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Wirewound Resistors Cw-10 68.1 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details